The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The -XH option provides RoHS compliance and a 4 kV dielectric strength between contacts and coil. The relay operates at 48 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -55°C to 100°C. It is available in open or sealed enclosure types, with solderability compliant to 260°C for 5 seconds. Physical dimensions and pin configuration follow the T90 layout.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |