WAGO Relay module 788-507

Description
Relay module; Nominal input voltage: 115 VAC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 115 VAC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-507 - WAGO
Germantown, WI, United States
Relay module
788-507
Relay module 788-507
Relay module; Nominal input voltage: 115 VAC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 115 VAC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-788-507-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-507-ND
Power Relays, Over 2 Amps 2946-788-507-ND
General Purpose Relay SPDT (1 Form C) 115VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 115VAC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 250Vac, 16A; Contact Configuration Wago - 28K2305 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Wago
28K2305
Relay, Spdt, 250Vac, 16A; Contact Configuration Wago 28K2305
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 788-507 2946-788-507-ND 28K2305
Product Name Relay module Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 16A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers