Picker Components General Purpose Relays PTRD-1C-48ST-T5-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part uses T5 mounting with mounting tabs and QC pins, features an epoxy-sealed IP67 enclosure, and employs AgCdO+Au contacts with a 0.6 W coil. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part uses T5 mounting with mounting tabs and QC pins, features an epoxy-sealed IP67 enclosure, and employs AgCdO+Au contacts with a 0.6 W coil. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-48ST-T5-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48ST-T5-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1235 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Industrial Relay - 700-CF400D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details