Allen-Bradley / Rockwell Automation Industrial Relay 700-CF400D

Description
MCS-CF Control Relay, 4 N.O., 110V 50Hz / 120V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 4 N.O., 110V 50Hz / 120V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF series comprises IEC industrial control relays with 4 to 10 poles, mechanically linked contact performance per IEC 60947-5-1, and master control relay variants rated for 15 A (AC-15). The relay supports standard and gold-plated bifurcated contact options for low-level switching applications, with AC or DC coil voltage ratings configurable via ordering codes. The 700-CF400 variant has four normally open contacts and no normally closed contacts. Accessories including auxiliary contact blocks can be mounted on the front or side for additional contact arrangements. The series accepts screw-type or spring clamp terminals (denoted by 'R' suffix).

Datasheet Summary
Powered by GS/AI

The 700-CF series comprises IEC industrial control relays with 4 to 10 poles, mechanically linked contact performance per IEC 60947-5-1, and master control relay variants rated for 15 A (AC-15). The relay supports standard and gold-plated bifurcated contact options for low-level switching applications, with AC or DC coil voltage ratings configurable via ordering codes. The 700-CF400 variant has four normally open contacts and no normally closed contacts. Accessories including auxiliary contact blocks can be mounted on the front or side for additional contact arrangements. The series accepts screw-type or spring clamp terminals (denoted by 'R' suffix).

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF400D - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF400D
Industrial Relay 700-CF400D
MCS-CF Control Relay, 4 N.O., 110V 50Hz / 120V 60Hz

MCS-CF Control Relay, 4 N.O., 110V 50Hz / 120V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF400D
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB040KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CFB310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB400X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details