The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, offering SPDT contact forms. It is rated for 240 VAC at 40 A and 2 HP at 250 VAC, with a maximum switching power of 1,200 W resistive and 10,000 VA inductive. Class F insulation and RoHS compliance are standard. The -H variant provides 4 kV dielectric strength with pin 6 omitted. It meets UL 508 and UL 873 spacing standards. The 48 VDC coil consumes 0.9 W, with operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -55°C to 100°C, storage from -55°C to 125°C. Contacts are AgCdO or AgSnO₂, and termination is PCB pin. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |