The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts with gold plating for enhanced performance, and a 4 kV dielectric option. The relay operates with a 48 VDC coil consuming 0.6 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. Dimensions are not specified, but it has a PCB pin termination style. The operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The dielectric strength is 4,000 V between contacts and coil with the -H option, and mechanical life is rated up to 1 × 10⁷ operations. The relay has a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |