Picker Components General Purpose Relays PTRD-1C-24T-1-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO2In2O3 contacts, RoHS compliance, and Class F insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a dielectric strength of 2,500 VAC between contacts and coil, and 4,000 VAC for the -H variant. Coil power options include 0.6 W, 0.9 W, and 1.1 W. The -1 option omits pin 6 to meet UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. Weight is 30 grams. Gold-plated contacts are available as an option.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO2In2O3 contacts, RoHS compliance, and Class F insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a dielectric strength of 2,500 VAC between contacts and coil, and 4,000 VAC for the -H variant. Coil power options include 0.6 W, 0.9 W, and 1.1 W. The -1 option omits pin 6 to meet UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. Weight is 30 grams. Gold-plated contacts are available as an option.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24T-1-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24T-1-X-0.6G
General Purpose Relays 2500-PTRD-1C-24T-1-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24T-1-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202491100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers