Finder S.p.A. con unico socio Type 20.24 - Modular step relay 16A 202491100000

Description
Type 20.24 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet
Description
Type 20.24 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 20.24 - Modular step relay 16A - 202491100000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 20.24 - Modular step relay 16A
202491100000
Type 20.24 - Modular step relay 16A 202491100000
Type 20.24 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts

Type 20.24 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting.

Features include:

  • Width: one module 17.4 mm
  • Test button and mechanical indicator
  • 7 sequences
  • AC or DC coil
  • Identification label
  • Connection with illuminated pushbuttons via the Type 026.00 adaptor.
  • Cadmium-free contacts
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 202491100000
Product Name Type 20.24 - Modular step relay 16A
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
Unlock Full Specs
to access all available technical data

Similar Products

Filter Mat Size 5 Rohs Compliant Finder - 37AK5422 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Type 20.28 - Modular step relay 16A - 202882304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Type 10.51 - Light dependent relay 12A - 105182300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Type 26.03 - Step relays 10A - 260381100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details