The PTRD-T series is a 40 amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features a 24 VDC coil, 0.9 W power consumption, and gold-plated AgCdO+Au contacts for enhanced switching performance. The T5 variant mounts via quick-connect pins with mounting tabs and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 VAC between coil and contacts, and operates from -55°C to 100°C. The relay supports switching up to 300 VAC and 40 A, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at resistive loads. It complies with RoHS and EU REACH standards.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |