The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. The PTRD-1C-24S-1-X variant features a SPDT contact, 24 VDC coil (0.9 W), sealed enclosure, and pin 6 omitted for UL 508 and UL 873 spacing. It uses AgCdO contacts, supports 300 VAC maximum switching voltage, and handles 40 A resistive load. Dielectric strength is 2,500 VAC between coil and contacts. Operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ at rated load. Weight is 30 grams. Solderability meets 260°C for 5 seconds. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |