The PTRD-T is a 40 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) configurations. The relay features AgCdO or AgSnOInO contacts, with optional Au plating, and meets UL 508 and UL 873 clearance standards with a 3.18 mm air gap. Coil ratings include 0.6 W and 0.9 W options at 24 VDC, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. It operates from -55°C to 100°C, has an insulation resistance of 1,000 MΩ min, and is RoHS compliant. Weight is 13.5 grams. IP67 epoxy sealing is available as an option.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24CT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |