The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, offers a 4 kV dielectric option, and is RoHS compliant. The relay supports 12 VDC coil voltage, operates with 0.9 W coil power, and has an operating temperature range of -55°C to 100°C. The part includes gold-plated contacts and is process sealed. The ordering code indicates pin 6 omitted, dielectric enhancement, and RoHS compliance, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |