40 A general purpose PCB relay with SPDT (1 Form C) contacts, designed for 110 VDC coil operation and featuring AgSnO₂In₂O₃ contacts with a 0.6 W coil power rating, 4 kV dielectric isolation, and an open frame enclosure. It uses the T90 footprint with pin 6 omitted to meet UL 508 and UL 873 spacing standards, complies with RoHS, and operates across a temperature range of -55°C to 100°C. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical endurance of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The case is non-sealed and weighs 30 grams. Coil must-operate voltage is 82.5 VDC and must-release voltage is 11 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110T-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |