The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It offers contact forms SPST-NO, SPDT-NC, and SPDT, with AgCdO or AgSnO2In2O3 contact materials. The PTRD-1C-110ST-XHG variant specifies a 110 VDC coil, sealed enclosure, class F insulation, AgSnO2In2O3 contacts, RoHS compliance, and a 4 kV dielectric option with pin 6 omitted, supporting a 40 A switching current at 240 VAC and 2 HP at 250 VAC. It operates from -55°C to 100°C, has a dielectric strength of 4 kV between contacts and coil, and meets UL 508 and UL 873 spacing standards. Mechanical life is 1 x 10^7 operations, electrical life is 5 x 10^4 cycles at 40 A resistive. The relay has a weight of 30 grams and solderability compliant to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |