The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel mount (T4/T5) and PCB mount (T2/T3) configurations. The PTRD-1C-110ST-T5-X variant is a single-pole double-throw (1C) relay with a 110 VDC coil, epoxy-sealed to IP67, and features AgSnOInO contacts. It meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface clearance. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA. It operates from -55°C to 100°C, complies with RoHS, and has a mechanical life of 10⁷ operations. The coil power is 0.9 W, with a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |