The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in panel or PCB mounting configurations. This part, with a 110 VDC coil and AgCdO+Au gold-plated contacts, features a Form C (SPDT) contact arrangement and IP67 epoxy sealing. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 40 A and 10,000 VA, and supports 2 HP at 250 VAC. The relay operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and complies with RoHS V2 and REACH V3. Coil power is 0.9 W, with a must-operate voltage of 82.5 VDC and must-release voltage of 11 VDC. Dimensions and pinout follow the T5 variant with mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |