The PTRD-1C-110S-1-XG is a 40 A general purpose PCB relay with a SPDT contact configuration and T90 footprint. It features sealed construction, gold-plated AgCdO+Au contacts, and pin 6 omitted to meet UL 508 and UL 873 spacing. The 110 VDC coil consumes 0.9 W, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. It supports 300 VAC switching voltage, 1,200 W resistive load, and 10,000 VA inductive load. Dielectric strength is 2,500 VAC between coil and contacts, and 4,000 VAC for the -H option. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ under 40 A resistive load. Operating temperature ranges from -55°C to 100°C. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |