Picker Components General Purpose Relays PTRD-1C-110S-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It has a 4 kV dielectric option with pin 6 omitted for UL 508 and UL 873 compliance. This variant, PTRD-1C-110S-1-X-0.6, uses a 110 VDC coil with 0.6 W power consumption, sealed enclosure, and 1 Form C (SPDT) contacts. The operating temperature range is -55°C to 100°C, and the relay meets RoHS compliance. Dimensions and pin configuration follow the T90 standard with pin 6 omitted.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It has a 4 kV dielectric option with pin 6 omitted for UL 508 and UL 873 compliance. This variant, PTRD-1C-110S-1-X-0.6, uses a 110 VDC coil with 0.6 W power consumption, sealed enclosure, and 1 Form C (SPDT) contacts. The operating temperature range is -55°C to 100°C, and the relay meets RoHS compliance. Dimensions and pin configuration follow the T90 standard with pin 6 omitted.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-110S-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-110S-1-X-0.6
General Purpose Relays 2500-PTRD-1C-110S-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-110S-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 11.31 - Light Dependent Relay 16A - 113182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Safety Relays - 56.OA03.6071 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details