The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 1,200 W or 10,000 VA switching power. It features AgSnO2In2O3 contacts with gold plating, a 0.6 W coil, and a 9 VDC nominal operating voltage. The part includes a 4 kV dielectric isolation option and complies with UL 508 and UL 873 spacing with pin 6 omitted. It operates from -55°C to 100°C, has a 1,000 MΩ minimum insulation resistance, and meets RoHS standards. The relay is available in an open frame configuration with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |