The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is RoHS compliant, and supports coil powers of 0.6 W, 0.9 W, or 1.1 W. Operating temperature ranges from -55°C to 100°C, with a dielectric strength of 1,500 V between open contacts and 2,500 V between contacts and coil. The relay has a 15 ms operate time and 10 ms release time. The part number PTRD-1A-9T-X-0.6 corresponds to a variant with 9 VDC coil voltage, AgSnO₂In₂O₃ contacts, RoHS compliance, and 0.6 W coil power, all consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |