The PTRD series is a 40 A general purpose PCB relay with a T90 footprint and 1 Form A contact. It uses AgSnO₂In₂O₃ contacts, has a 0.9 W 9 VDC coil, and omits Pin 6 to meet UL 508 and UL 873 spacing. Rated for 240 VAC and 277 VAC switching, it supports 2 HP at 250 VAC and 40 A resistive load. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ at rated load. Class F insulation, RoHS compliance, and a -55°C to 100°C operating range are standard. Operate time is under 15 ms, release time under 10 ms. Open frame enclosure. Dielectric strength is 1,500 V between contacts and 2,500 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |