The PTRD series is a 40 A, 240 VAC general purpose PCB relay with a T90 footprint, rated for 2 HP at 250 VAC and compliant with UL 508 and UL 873 spacing standards. It features AgCdO or AgSnO2In2O3 contacts, Class F insulation, and a 4 kV dielectric option available with pin 6 omitted. The relay operates with coil powers of 0.6 W, 0.9 W, or 1.1 W and has a switching capability of 1,200 W resistive or 10,000 VA inductive load. It supports temperatures from -55°C to 100°C, meets RoHS directives, and has a rated coil voltage of 9 VDC with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. The part is sealed, has PCB pin termination, and a 4 kV dielectric option (-H) is included in this variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |