The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It features a 250 VAC general-purpose UL rating, 2 HP motor load capacity, and an AgSnOInO contact material variant. The relay operates with a 9 VDC coil consuming 0.9 W, has an operating temperature range of -55°C to 100°C, and is rated for 5 × 10⁴ electrical operations. It meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), is RoHS compliant, and complies with UL Class F insulation standards. The T4 and T5 versions include mounting tabs and are epoxy-sealed to IP67 when designated with an 'E' suffix.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |