The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, 10,000 VA maximum switching power, and a mechanical life of 10^7 operations. Available in PCB and panel-mount configurations with QC or PCB pins, it meets UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed options, and operates from -55°C to 100°C. The relay is insulated to UL Class F, RoHS compliant, and has a coil power of 0.9 W for 9 VDC operation. The part PTRD-1A-9ST-T2-X corresponds to a 1-form A, 9 VDC coil, sealed version with PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |