The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in both PCB and panel-mount configurations with QC pins. It features a 1 Form A contact, 40 A switching current, and a maximum switching voltage of 300 VAC or 110 VDC. The relay supports 0.6 W or 0.9 W coil power options, with a 9 VDC coil version requiring 6.75 VDC to operate and releasing at 0.9 VDC. It has AgCdO contacts, Class F insulation, and an operating temperature range of -55°C to 100°C. The model PTRD-1A-9C-OT2-X-A0.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9C-OT2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |