Allen-Bradley / Rockwell Automation Industrial Relay 700-CFM220KP

Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CFM series comprises IEC industrial control relays with master control relay functionality, rated for 15 A (AC-15), and available in 4 to 10 poles. The relay features mechanically linked contacts per IEC 60947-5-1 and is designed for standard or spring clamp terminal connections. It supports AC and DC coil voltages including 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, and 690 V, with contact configurations such as 2 N.O. and 2 N.C. for the 700-CFM220 variant. Solid-state and pneumatic timing modules are compatible. The 700-CFM220KP is a variant of this series with a specific coil voltage code and terminal configuration.

Datasheet Summary
Powered by GS/AI

The 700-CFM series comprises IEC industrial control relays with master control relay functionality, rated for 15 A (AC-15), and available in 4 to 10 poles. The relay features mechanically linked contacts per IEC 60947-5-1 and is designed for standard or spring clamp terminal connections. It supports AC and DC coil voltages including 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, and 690 V, with contact configurations such as 2 N.O. and 2 N.C. for the 700-CFM220 variant. Solid-state and pneumatic timing modules are compatible. The 700-CFM220KP is a variant of this series with a specific coil voltage code and terminal configuration.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CFM220KP - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CFM220KP
Industrial Relay 700-CFM220KP
MCS-CF Control Relay, 2 N.O. / 2 N.C., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz

MCS-CF Control Relay, 2 N.O. / 2 N.C., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CFM220KP
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF220R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CF400QJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFM310Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details