The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This variant features AgSnO2In2O3 contacts, a 0.6 W coil, 5 VDC coil voltage, pin 6 omitted for UL 508 and UL 873 spacing, RoHS compliance, and gold-plated AgCdO+Au contacts. It operates at -55°C to 100°C, with a dielectric strength of 2,500 VAC between contacts and coil, and 1,500 VAC between open contacts. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. The relay is open frame, weighs 30 grams, and meets UL 508 and UL 873 clearance standards.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5T-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |