Picker Components General Purpose Relays PTRD-1A-5S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5S-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5S-X
General Purpose Relays 2500-PTRD-1A-5S-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5S-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details