Altech Corp. Safety Relays 56.OA01.2431C

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The safety relay OA 5601 is a force-guided contact relay designed for safety circuits compliant with IEC/EN 61810 and DIN EN 50205, meeting IEC 60204, EN 60204, and EN ISO 13849 requirements. It is available in 2 NO/2 NC or 3 NO/1 NC contact configurations with a 24 VDC coil operating range of 16.8 to 38.4 VDC and a coil resistance of 770 Ω. The relay is designed for PCB mounting with specified footprints, and contact material options include AgSnO with gold plating. It complies with safety standards for machinery and control systems, ensuring a minimum 0.5 mm air gap between contacts under fault conditions.

Datasheet Summary
Powered by GS/AI

The safety relay OA 5601 is a force-guided contact relay designed for safety circuits compliant with IEC/EN 61810 and DIN EN 50205, meeting IEC 60204, EN 60204, and EN ISO 13849 requirements. It is available in 2 NO/2 NC or 3 NO/1 NC contact configurations with a 24 VDC coil operating range of 16.8 to 38.4 VDC and a coil resistance of 770 Ω. The relay is designed for PCB mounting with specified footprints, and contact material options include AgSnO with gold plating. It complies with safety standards for machinery and control systems, ensuring a minimum 0.5 mm air gap between contacts under fault conditions.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA01.2431C - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA01.2431C
Safety Relays 56.OA01.2431C
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Safety Relays - 1920-1103-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1920-1103-ND
Safety Relays 1920-1103-ND
RELAY SAFETY 4PST 10A 24V

RELAY SAFETY 4PST 10A 24V

Buy Now Datasheet
Relays - 56.OA01.2431C - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5601,24V, 3NO/1NC contacts

OA5601,24V, 3NO/1NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA01.2431C
Safety Relays 56.OA01.2431C
Safety Relays OA5601 24V 3NO/1NC AgSn02+0 2umAu IP40

Safety Relays OA5601 24V 3NO/1NC AgSn02+0 2umAu IP40

Buy Now Datasheet
Fort Worth, TX, USA
Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;10 Pin
70075401
Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;10 Pin 70075401
Safety Relay, 3 NO⁄1 NC Contact Type, > 4 KV Voltage Breakdown, Thermoplast Cover Material Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc. Max. Switching Voltage: 250 VDC, 400 VAC Max. Switching Current: 10 A Relay Operateing Time: 27 mSec. Relay Release Time: 5 mSec. Relay Contacts: 3 NO/1 NC Contact Material: AgCd O + 0.2 μmAu

Safety Relay, 3 NO⁄1 NC Contact Type, > 4 KV Voltage Breakdown, Thermoplast Cover Material
Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc.

  • Max. Switching Voltage: 250 VDC, 400 VAC
  • Max. Switching Current: 10 A
  • Relay Operateing Time: 27 mSec.
  • Relay Release Time: 5 mSec.
  • Relay Contacts: 3 NO/1 NC
  • Contact Material: AgCd O + 0.2 μmAu
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Safety Relays Electromechanical Relays
Product Number 56.OA01.2431C 1920-1103-ND 56.OA01.2431C 56.OA01.2431C 70075401
Product Name Safety Relays Safety Relays Relays Safety Relays Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;10 Pin
Mounting Socket or Plug-in Style PCBoard PCBoard
NO 1 3
NC 1
Maximum Switching Current 10.00 amps 10.00 amps
AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA21.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.2471C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers