The PTRD-T series is a 40 AMP power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in T2 and T3 mounting types with PCB and QC pins, featuring a 1 Form A contact configuration. The relay is rated for 40 A at 250 VAC, with a maximum switching power of 10,000 VA and a 2 HP motor rating at 250 VAC. It meets UL 508 and UL 873 spacing requirements, has an insulation class F, and complies with RoHS. The coil operates at 5 VDC with a power consumption of 0.9 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The contact material is AgCdO. The device is epoxy-sealed to IP67 when specified as "S" in the model, and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |