The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It supports 0.6 W, 0.9 W, or 1.1 W coil power options, with a 4 kV dielectric strength option available. The part meets UL 508 and UL 873 spacing standards with pin 6 omitted, is RoHS compliant, and operates from -55°C to 100°C. The relay has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under rated load. The package is an open-frame PCB mount with solderable pins, measuring 30 grams. Coil voltage options include 48 VDC, with must operate and must release voltages of 36 VDC and 4.8 VDC respectively. Gold-plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48T-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |