The PTRD series is a 40 A power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a 4 kV dielectric option, and is RoHS compliant. The relay operates at 48 VDC coil voltage with 0.9 W power consumption, has a mechanical life of 1 × 10⁷ operations, and an operating temperature range of -55°C to 100°C. Its physical dimensions and terminal configuration conform to the T90 standard, with coil pins measuring 0.8 mm and power pins at 0.8 mm × 1.5 mm. The 1A contact form is SPST-NO, and the sealing is open frame.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48T-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |