Picker Components General Purpose Relays PTRD-1A-48T-1-XH-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 amp power PCB relay with a T90 footprint, rated for 240 VAC at 40 A and 2 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It is available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations with AgCdO or AgSnO₂In₂O₃ contacts, and offers a 4 kV dielectric option. The part has a 0.6 W coil, must operate at 36 VDC, and releases at 4.8 VDC, with an operating temperature range of -55°C to 100°C. The -1 variant omits Pin 6 to meet UL 508 and UL 873 spacing requirements. The open-frame design has a weight of 30 grams and supports PCB pin termination with solderability to 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 amp power PCB relay with a T90 footprint, rated for 240 VAC at 40 A and 2 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It is available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations with AgCdO or AgSnO₂In₂O₃ contacts, and offers a 4 kV dielectric option. The part has a 0.6 W coil, must operate at 36 VDC, and releases at 4.8 VDC, with an operating temperature range of -55°C to 100°C. The -1 variant omits Pin 6 to meet UL 508 and UL 873 spacing requirements. The open-frame design has a weight of 30 grams and supports PCB pin termination with solderability to 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48T-1-XH-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48T-1-XH-0.6
General Purpose Relays 2500-PTRD-1A-48T-1-XH-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48T-1-XH-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 69.1220 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers