The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It offers SPST-NO (1 Form A) contact configuration with AgCdO or AgSnO2In2O3 contact materials and supports coil voltages including 48 VDC. The XH variant includes a 4 kV dielectric isolation rating and is RoHS compliant. The 0.6 W coil option is available, with a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. The relay features open-frame construction, solderability to 260°C for 5 seconds, and operates from -55°C to 100°C. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted, and has a dielectric strength of 4,000 V between contacts and coil. Maximum switching capacity is 40 A at 240 VAC and 10,000 VA. Mechanical life is rated at 1 x 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |