The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC motor loads. It features AgCdO or AgSnO2In2O3 contacts, a dielectric strength of 2.5 kV between contacts and coil (4 kV with -H option), and meets UL 508 and UL 873 spacing requirements. The relay has a 0.6 W coil option, operates from -55°C to 100°C, and is RoHS compliant. Its pin configuration omits pin 6 when using the -1 option or dielectric upgrade. The part variant PTRD-1A-48ST-X-0.6 is a member of this series with a 48 VDC coil, sealed enclosure, and AgSnO2In2O3 contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |