Picker Components General Purpose Relays PTRD-1A-48ST-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 40 A maximum switching current, 1200 W resistive and 10,000 VA motor switching power, and operates at 48 VDC coil voltage. The T2 variant has PCB and QC pins with a dust cover. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Maximum switching voltage is 300 VAC, with an operating temperature range of -55°C to 100°C. Interrupting capacity is 30 A at 240 VAC and 277 VAC for resistive loads. Mechanical life is 1×10⁷ operations, and electrical life is 5×10⁴ operations at rated loads. The device weighs 13.5 grams and has an insulation resistance of at least 1000 MΩ at 500 VDC and 50% RH.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 40 A maximum switching current, 1200 W resistive and 10,000 VA motor switching power, and operates at 48 VDC coil voltage. The T2 variant has PCB and QC pins with a dust cover. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Maximum switching voltage is 300 VAC, with an operating temperature range of -55°C to 100°C. Interrupting capacity is 30 A at 240 VAC and 277 VAC for resistive loads. Mechanical life is 1×10⁷ operations, and electrical life is 5×10⁴ operations at rated loads. The device weighs 13.5 grams and has an insulation resistance of at least 1000 MΩ at 500 VDC and 50% RH.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48ST-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48ST-T2-X
General Purpose Relays 2500-PTRD-1A-48ST-T2-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48ST-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393210-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1142C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers