Picker Components General Purpose Relays PTRD-1A-48S-OT2-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part has a 48 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a T2 mounting type with PCB and QC pins. It is rated for 40 A switching current, 300 VAC maximum switching voltage, and 1200 W / 10,000 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The IP67 epoxy-sealed version is available, and this variant is process sealed with an alternate quick-connect pinout.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part has a 48 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a T2 mounting type with PCB and QC pins. It is rated for 40 A switching current, 300 VAC maximum switching voltage, and 1200 W / 10,000 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The IP67 epoxy-sealed version is available, and this variant is process sealed with an alternate quick-connect pinout.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-48S-OT2-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48S-OT2-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.24 - Modular step relay 16A - 202490124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA21.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details