The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations. It features a 48 VDC coil with 0.6 W power consumption, AgSnOInO contact material, and gold-plated contacts for enhanced conductivity. The T2 and T3 variants use PCB and QC pins with a dust cover, and this part includes an alternate quick connect pinout. It meets UL 508 and UL 873 spacing requirements, has a coil resistance of 3,840 Ω, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. The relay supports switching up to 40 A at 280 VAC, with a maximum switching power of 10,000 VA and an electrical life of 50,000 operations. Insulation is Class F, operating temperature ranges from -55°C to 100°C, and the device is RoHS compliant. The case is epoxy sealed to IP67. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48CT-T2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |