The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, with a 4 kV dielectric option (-H) and RoHS compliance. It features AgCdO or AgSnO contacts, a 0.6 W, 0.9 W, or 1.1 W coil, and operates from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing standards, with a 4 kV dielectric rating when using the -H option, which requires pin 6 to be omitted. The part number PTRD-1A-48-XH corresponds to a 48 VDC coil, 1 Form A contact, and the 4 kV dielectric option, making it compliant with the series specs. The physical mounting is PCB pin termination with a sealed or open frame design depending on configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |