The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC motor loads. It features AgSnO₂O₃ contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The part operates at 24 VDC coil voltage with 0.9 W coil power, has an operating temperature range of -55°C to 100°C, and is RoHS compliant. The relay provides SPST-NO (1 Form A) contact configuration, with 110 VDC and 300 VAC maximum switching voltage ratings. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 5 × 10⁴ operations under rated load. The package is an open-frame PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |