The 56.OA03.1235N is a safety relay with force-guided contacts, featuring 2 normally open and 6 normally closed contacts, designed for 12V DC coil operation with a voltage range of 8.4 to 19.2V and a coil resistance of 88Ω. The contacts are made of AgNi10 with a 0.2µm gold plating. The relay complies with IEC/EN 61810 and DIN EN 50205 standards and is suitable for DIN rail mounting. Its footprint matches the OA 5603 series dimensions as specified for the 2 NO/6 NC configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 3NO/5NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1235N | 56.OA03.1235N | 56.OA03.1235N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |