Picker Components General Purpose Relays PTRD-1A-24ST-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT, or SPDT-NC contact configurations. It features a 0.9 W coil, operates at 24 VDC, and is process sealed. The unit supports 300 VAC and 110 VDC switching voltages, with AgCdO or AgSnO₂₃ contacts and Class F insulation. A 4 kV dielectric option (-H) is available, and pin 6 is omitted to meet UL 508 and UL 873 spacing. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ under resistive load, and the operating temperature range is -55°C to 100°C. The relay is RoHS compliant, weighs 30 grams, and uses PCB pin termination. The part PTRD-1A-24ST-XH includes AgSnO₂₃ contacts, sealing, and the 4 kV dielectric option.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT, or SPDT-NC contact configurations. It features a 0.9 W coil, operates at 24 VDC, and is process sealed. The unit supports 300 VAC and 110 VDC switching voltages, with AgCdO or AgSnO₂₃ contacts and Class F insulation. A 4 kV dielectric option (-H) is available, and pin 6 is omitted to meet UL 508 and UL 873 spacing. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ under resistive load, and the operating temperature range is -55°C to 100°C. The relay is RoHS compliant, weighs 30 grams, and uses PCB pin termination. The part PTRD-1A-24ST-XH includes AgSnO₂₃ contacts, sealing, and the 4 kV dielectric option.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-24ST-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-24ST-XH
General Purpose Relays 2500-PTRD-1A-24ST-XH
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24ST-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details