Picker Components General Purpose Relays PTRD-1A-24S-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. This part features a 24VDC coil, 0.9 W power consumption, and AgCdO+Au gold-plated contacts. It has a 1 Form A (SPST-NO) contact configuration, rated for 40 A at 277 VAC and 1200 W resistive load, with a maximum switching voltage of 300 VAC. The relay meets UL 508 and UL 873 spacing requirements, has IP67 epoxy sealing, and complies with RoHS. Operating temperature ranges from -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. This part features a 24VDC coil, 0.9 W power consumption, and AgCdO+Au gold-plated contacts. It has a 1 Form A (SPST-NO) contact configuration, rated for 40 A at 277 VAC and 1200 W resistive load, with a maximum switching voltage of 300 VAC. The relay meets UL 508 and UL 873 spacing requirements, has IP67 epoxy sealing, and complies with RoHS. Operating temperature ranges from -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-24S-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-24S-T4-X-G
General Purpose Relays 2500-PTRD-1A-24S-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24S-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1785026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA21.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers