Rotary DIP switch with 10 positions, BCD decimal complement code, and a flat actuator, designed for PCB mounting with sealed construction equivalent to IP64. It has a resistive load rating of 0.1 A at 28 VDC and a minimum current of 1 mA at 5 VDC. Operating temperature ranges from -10 to +70°C with humidity up to 85%RH. Contact resistance is 200 mΩ max, insulation resistance is 10 MΩ min, and dielectric strength is 250 VAC for 1 minute. Operating torque is 1.18 to 2.45 × 10⁻² N·m. Weight is approximately 0.7 g. The switch is RoHS compliant and supports washing. Dimensions are 7.62 mm × 2.54 mm with a tolerance of ±0.4 mm for all specifications not otherwise noted.
Rotary Switch,STRAIGHT,BCD-
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F3577 |
| Product Name | Rotary Switch,straight,bcd-C,on-On,number Of Positions Omron Electronic Components |
| Approvals | RoHS |