The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 250 VAC switching with a maximum current of 40 A and a power rating of 10,000 VA. The relay features AgCdO or AgSnOInO contacts, with optional AgCdO+Au gold-plated contacts for low-level switching. It has a 0.6 W coil option, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards with 3.18 mm air gaps and 6.36 mm surface creepage. The unit is RoHS compliant, has Class F insulation, and is available in an IP67 epoxy-sealed version. Mounting types include PCB pins with QC terminations (T2/T3) and panel-mounted QC pins with tabs (T4/T5). The part PTRD-1A-24S-OT2-X-A0
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-OT2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |