The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports 4 kV dielectric isolation via the -H option, and complies with RoHS. The relay operates with a 12 VDC coil consuming 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The device weighs 30 grams and is available in open frame or sealed versions.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |