Picker Components General Purpose Relays PTRD-1A-12ST-T4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnOInO contact materials, a maximum switching power of 10,000 VA, and a mechanical life of 10^7 operations. The T4 variant, used in this part, is a panel-mount version with quick-connect pins and mounting tabs. It has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. The relay is IP67 epoxy sealed, RoHS compliant, and has Class F insulation. Contact rating is 40 A for 240 VAC resistive loads and 2 HP at 250 VAC.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnOInO contact materials, a maximum switching power of 10,000 VA, and a mechanical life of 10^7 operations. The T4 variant, used in this part, is a panel-mount version with quick-connect pins and mounting tabs. It has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. The relay is IP67 epoxy sealed, RoHS compliant, and has Class F insulation. Contact rating is 40 A for 240 VAC resistive loads and 2 HP at 250 VAC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-12ST-T4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-12ST-T4-X
General Purpose Relays 2500-PTRD-1A-12ST-T4-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12ST-T4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers