The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It features a 12 VDC coil with 0.9 W power consumption, AgSnOInO contact material, and meets UL 508 and UL 873 spacing standards with 3.18 mm through-air and 6.36 mm surface clearance. The relay is rated for 40 A switching current, 280 VAC maximum switching voltage, and 1200 W resistive switching power. It operates from -55°C to 100°C, has 1 E93379 UL/CUL listing, and complies with EU RoHS V2 and REACH V3. The T2 variant has PCB and QC pins with a dust cover and no epoxy sealing. Insulation is Class F, with dielectric strength of 2500 V between coil and contacts and 1500 V between contacts. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12ST-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |