The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 1200 W and 10,000 VA. It features a 12 VDC coil with 0.9 W power consumption, AgCdO+Au gold-plated contacts, and a PCB and quick-connect pinout (T2 style). The relay is epoxy-sealed to IP67, meets UL 508 and UL 873 spacing requirements, and has a 10^7 mechanical and 5 × 10^4 electrical operating life. It complies with RoHS and EU REACH regulations, operates from -55°C to 100°C, and has a dielectric strength of 2500 V AC between coil and contacts. The package weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |