Picker Components General Purpose Relays PTRD-1A-12S-1-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form B or 1 Form C) contact configurations. It is rated for 240 VAC, 277 VAC, and 280 VAC switching, with a maximum switching current of 40 A and a switching power of 1,200 W resistive or 10,000 VA inductive. The relay features a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and has Class F insulation. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements. The -XH option provides RoHS compliance and a 4 kV dielectric strength between contacts and coil. The device is sealed, has AgCdO contacts, and supports 5 x 10⁴ electrical operations. Its weight is 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form B or 1 Form C) contact configurations. It is rated for 240 VAC, 277 VAC, and 280 VAC switching, with a maximum switching current of 40 A and a switching power of 1,200 W resistive or 10,000 VA inductive. The relay features a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and has Class F insulation. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements. The -XH option provides RoHS compliance and a 4 kV dielectric strength between contacts and coil. The device is sealed, has AgCdO contacts, and supports 5 x 10⁴ electrical operations. Its weight is 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-12S-1-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-12S-1-XH
General Purpose Relays 2500-PTRD-1A-12S-1-XH
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12S-1-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay Rohs Compliant Finder - 43AC2122 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Safety Relays - 56.OA01.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details